TE Connectivity M83723/72R1212Y
- 收藏
- 对比
M83723/72R1212Y
2460-M83723/72R1212Y
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 12P SZ 12 RECPT FLANGE MOUNT PIN
1最小包装量--
M83723/72R1212Y详情
TE Connectivity M83723/72R1212Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
6 - 10
Number of auxiliary contacts as normally open contact
0
Overload release current setting
100 - 125
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
125
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
M83723/72R1212Y拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。