TE Connectivity M83723/72R2457N-LC
- 收藏
- 对比
M83723/72R2457N-LC
2460-M83723/72R2457N-LC
圆形连接器 - 外壳
--
大陆
立即发货

Miniature connectors with bayonet or threaded coupling mechanisms
1最小包装量--
M83723/72R2457N-LC详情
TE Connectivity M83723/72R2457N-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
M83723/72R2457N-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。