TE Connectivity M83723/72W10209
- 收藏
- 对比
M83723/72W10209
2460-M83723/72W10209
圆形连接器
288-UDIMM
大陆
立即发货

Circular MIL Spec Connector 20P SZ 10 RECPT FLANGE MOUNT PIN
1最小包装量--
M83723/72W10209详情
TE Connectivity M83723/72W10209重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
288-UDIMM
Package
Bulk
厂商
Apacer Memory America
Transfer Rate (Mb/s, MT/s, MHz)
2400
Product Status
活跃
Memory Types
DDR4 SDRAM
系列
DDR4 SDRAM UDIMM
内存大小
16GB
M83723/72W10209拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。