TE Connectivity M83723/72W2016N
- 收藏
- 对比
M83723/72W2016N
2460-M83723/72W2016N
圆形连接器
--
大陆
立即发货

Conn MIL-C-83723 Circ Pin 9 Pos Crmp St Wall Mnt , With Contacts
1最小包装量--
M83723/72W2016N详情
TE Connectivity M83723/72W2016N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
螺纹联轴器
外壳材料
Aluminum
RoHS
Details
Brand
SparkFun
Manufacturer
SparkFun Electronics
Factory Pack QuantityFactory Pack Quantity
1
Shell Sizes
20
Shell Style#
法兰安装
MIL Type
MIL-DTL-83723 III
Insert Arrangement
20-16
Mating Style
Bayonet
类型
Roomba Communication Cable - miniDIN 8
定位的数量
16 Position
子类别
Supplies
触点性别
Pin (Male)
产品类别
Accessories
外壳电镀
橄榄色镉
产品
Cables
产品类别
SparkFun Accessories
M83723/72W2016N拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。