TE Connectivity M83723/72W20394
- 收藏
- 对比
M83723/72W20394
2460-M83723/72W20394
圆形连接器
--
大陆
立即发货

Conn MIL-C-83723 Circ Pin 39 Pos Crmp St Wall Mnt
1最小包装量--
M83723/72W20394详情
TE Connectivity M83723/72W20394重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
6 - 10
Number of auxiliary contacts as normally open contact
0
Overload release current setting
320 - 400
Degree of protection (IP)
IP20
Device construction
Built-in device plug-in technique
Rated permanent current Iu
400
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
RoHS
Non-Compliant
M83723/72W20394拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。