TE Connectivity M83723/72W24433
- 收藏
- 对比
M83723/72W24433
2460-M83723/72W24433
圆形连接器
--
大陆
立即发货

MIL Series Connector, 43 Contact(s), Aluminum Alloy, Male, Crimp Terminal, Receptacle
1最小包装量--
M83723/72W24433详情
TE Connectivity M83723/72W24433重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Shock resistant
无
Material quality
Brass
Nominal thread size metric/PG
63
Thread type
Metric
Thread length
11.5
Glass-fibre reinforced
无
Surface protection
Nickel-plated
Pitch thread
1.5
RoHS
Non-Compliant
M83723/72W24433拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。