TE Connectivity M83723/73R12033
- 收藏
- 对比
M83723/73R12033
2460-M83723/73R12033
圆形连接器
--
大陆
立即发货

M83723/73R12033 datasheet pdf and Circular Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
M83723/73R12033详情
TE Connectivity M83723/73R12033重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Brass
Contact Materials
Silver
RoHS
Compliant
额定电流
3 A
直径
18 mm
评级结果
IP67
M83723/73R12033拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。