TE Connectivity M83723/73R20287
- 收藏
- 对比
M83723/73R20287
2460-M83723/73R20287
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 24#20,4#12 SKT RECP
1最小包装量--
M83723/73R20287详情
TE Connectivity M83723/73R20287重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyamide (PA)
Lengthwise slotted
无
Bending strength
Flexible
Bending radius, static
45
Flame accelerating
无
Oil resistant
有
Degree of protection (IP)
IP68
Approved according to CSA
有
Material quality
Polyamide 6
Nominal diameter
21.2
Approved according to UR
有
Approved according to DIN EN 61386-23
有
防紫外线
有
M83723/73R20287拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。