TE Connectivity M83723/74A22558
- 收藏
- 对比
M83723/74A22558
2460-M83723/74A22558
圆形连接器
--
大陆
立即发货

Conn MIL-C-83723 Circ Pin 55 Pos Crmp St Jam Nut
1最小包装量--
M83723/74A22558详情
TE Connectivity M83723/74A22558重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Brand
Asahi Kasei Microdevices
Manufacturer
Asahi Kasei Microdevices
Mounting Styles
SMD/SMT
Factory Pack QuantityFactory Pack Quantity
1000
Minimum Operating Temperature
- 40 C
Unit Weight
0.000705 oz
Maximum Operating Temperature
+ 85 C
包装
MouseReel
类型
气体传感器
子类别
Sensors
工作电源电压
- 10 uV to 10 uV
产品类别
空气质量传感器
传感器类型
Carbon Dioxide (CO2)
产品类别
空气质量传感器
M83723/74A22558拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。