TE Connectivity M83723/74R10069
- 收藏
- 对比
M83723/74R10069
2460-M83723/74R10069
圆形连接器
--
大陆
立即发货

Conn Miniature Circular PIN 6 POS Crimp ST Cable Mount 6 Terminal 1 Port
1最小包装量--
M83723/74R10069详情
TE Connectivity M83723/74R10069重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
160
Type of control element
Long turning handle
M83723/74R10069拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。