TE Connectivity M83723/74R16244
- 收藏
- 对比
M83723/74R16244
2460-M83723/74R16244
圆形连接器
--
大陆
立即发货

Conn MIL-C-83723 Circ Pin 24 Pos Crmp St Jam Nut
1最小包装量--
M83723/74R16244详情
TE Connectivity M83723/74R16244重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
2500 - 37500
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
1250
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP20
Overload release current setting
500 - 1250
Number of auxiliary contacts as normally open contact
0
RoHS
Non-Compliant
M83723/74R16244拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。