TE Connectivity M83723/74R20419-LC
- 收藏
- 对比
M83723/74R20419-LC
2460-M83723/74R20419-LC
圆形连接器 - 外壳
--
大陆
立即发货

MIL Series Connector, 41 Contact(s), Male, Crimp Terminal, Receptacle
1最小包装量--
M83723/74R20419-LC详情
TE Connectivity M83723/74R20419-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Compliant
连接器类型
Circular, Receptacle
定位的数量
41
性别
Receptacle
军用标准
MIL-DTL-83723
接头数量
41
本体镀层
化学镍
达到SVHC
Unknown
M83723/74R20419-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。