TE Connectivity M83723/75R8036-LC
- 收藏
- 对比
M83723/75R8036-LC
2460-M83723/75R8036-LC
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 36P SZ 8 PLUG CABLE MOUNT SOCKET
1最小包装量--
M83723/75R8036-LC详情
TE Connectivity M83723/75R8036-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Overload release current setting
400 - 1000
Degree of protection (IP)
IP31
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
1000
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
Type of electrical connection of main circuit
Rail connection
Adjustment range undelayed short-circuit release
2000 - 15000
Number of auxiliary contacts as normally open contact
0
M83723/75R8036-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。