TE Connectivity M83723/76A10209
- 收藏
- 对比
M83723/76A10209
2460-M83723/76A10209
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 20P SZ 10 PLUG CABLE MOUNT PIN
1最小包装量--
M83723/76A10209详情
TE Connectivity M83723/76A10209重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Model
Other
Material quality
Thermoplastic
Type of fastening
Clamp mounting
Surface protection
Lacquered
深度
22
高度
45
宽度
24
M83723/76A10209拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。