TE Connectivity M83723/76R18081
- 收藏
- 对比
M83723/76R18081
2460-M83723/76R18081
圆形连接器
--
大陆
立即发货

M83723/76R18081 datasheet pdf and Circular Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
M83723/76R18081详情
TE Connectivity M83723/76R18081重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
37
Body Orientation
Straight
Shell Size / Insert Arrangement
25-37
Termination Method
Crimp
Mounting Styles
Jam Nut
Rad Hardened
无
Contact Classification
37Signal
类型
Circular
性别
RCP
接头数量
37(POS)
触点性别
SKT
端口的数量
1(Port)
家人
D38999
M83723/76R18081拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。