TE Connectivity M83723/77R10206-LC
- 收藏
- 对比
M83723/77R10206-LC
2460-M83723/77R10206-LC
圆形连接器 - 外壳
--
大陆
立即发货

Conn MIL-C-83723 Circ Skt 2 Pos Crmp St Cbl Mnt
1最小包装量--
M83723/77R10206-LC详情
TE Connectivity M83723/77R10206-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Plastic
Shell Sizes
-
RoHS
有
系列
-
连接器类型
Plug
定位的数量
2
性别
Male
注意
n/a
定位/联系数
-
M83723/77R10206-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。