TE Connectivity M83723/77R10209
- 收藏
- 对比
M83723/77R10209
2460-M83723/77R10209
圆形连接器
--
大陆
立即发货

Conn MIL-C-83723 Circ Skt 2 Pos Crmp St Cbl Mnt
1最小包装量--
M83723/77R10209详情
TE Connectivity M83723/77R10209重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
250
Type of control element
Long turning handle
RoHS
Non-Compliant
连接器类型
Plug
定位的数量
2
M83723/77R10209拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。