TE Connectivity M83723/77R14127-LC
- 收藏
- 对比
M83723/77R14127-LC
2460-M83723/77R14127-LC
圆形连接器 - 外壳
--
大陆
立即发货

Conn MIL-C-83723 Circ Skt 12 Pos Crmp St Cbl Mnt
1最小包装量--
M83723/77R14127-LC详情
TE Connectivity M83723/77R14127-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
RoHS
Non-Compliant
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 2, NC - 1
连接器类型
Plug
定位的数量
12
电压
6V AC/DC
M83723/77R14127-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。