TE Connectivity M83723/77R16105
- 收藏
- 对比
M83723/77R16105
2460-M83723/77R16105
圆形连接器
--
大陆
立即发货

M83723/77R16105 datasheet pdf and Circular Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
M83723/77R16105详情
TE Connectivity M83723/77R16105重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
SEBIR-SP-3A-BK
Manufacturer
HellermannTyton
RoHS
无
For Use With
UFC-IR or FDN-IR Closures
性别
Male
接头数量
10
配件类型
Element Tray
M83723/77R16105拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。