TE Connectivity M83723/77R18143
- 收藏
- 对比
M83723/77R18143
2460-M83723/77R18143
圆形连接器
--
大陆
立即发货

M83723/77R18143 datasheet pdf and Circular Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
M83723/77R18143详情
TE Connectivity M83723/77R18143重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Autec 电力系统
RoHS
UL/CUL/RoHS
包装
Aluminum
尺寸/尺寸
225x68x38.5 (body), 251x68x38.5 mm (endcaps included)
性别
Male
接头数量
14
电压
180-528Vac
M83723/77R18143拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。