TE Connectivity M83723/77R22558-LC
- 收藏
- 对比
M83723/77R22558-LC
2460-M83723/77R22558-LC
圆形连接器 - 外壳
--
大陆
立即发货

M83723/77R22558-LC datasheet pdf and Circular Connectors - Housings product details from TE Connectivity stock available at utmel
1最小包装量--
M83723/77R22558-LC详情
TE Connectivity M83723/77R22558-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
15 Weeks, 6 Days
安装类型
CABLE
Shell Sizes
22
Contact Finish Mating
未说明
Manufacturer Part Number
M83723/77R22558-LC
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.69
ECCN 代码
EAR99
连接器类型
密耳系列连接器
性别
FEMALE
附加功能
STANDARD: MIL-DTL-83723, POLARIZED
HTS代码
8536.69.40.20
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
军用标准
YES
接头数量
55
配套信息
MULTIPLE MATING PARTS AVAILABLE
空壳
YES
后壳类型
SOLID
主体/外壳样式
PLUG
环境特征
ENVIRONMENT RESISTANT
终端类型
CRIMP
耦合类型
BAYONET
达到SVHC
unknown
M83723/77R22558-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。