TE Connectivity M83723/77W10027
- 收藏
- 对比
M83723/77W10027
2460-M83723/77W10027
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 2P SZ 10 PLUG CABLE MOUNT SOCKET
1最小包装量--
M83723/77W10027详情
TE Connectivity M83723/77W10027重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Degree of protection (IP)
IP44
Type of fastening
Clamp mounting
Material quality
Thermoplastic
Transparent
无
深度
12
宽度
156
高度
85
M83723/77W10027拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。