TE Connectivity M83723/77W2041Y
- 收藏
- 对比
M83723/77W2041Y详情
TE Connectivity M83723/77W2041Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
15 Weeks, 6 Days
触点镀层
Gold
本体材质
Aluminium
Contact Materials
Copper
RoHS
Non-Compliant
Manufacturer Part Number
M83723/77W2041Y
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
4.55
终端
Crimp
连接器类型
Circular
性别
Male
Reach合规守则
unknown
接头数量
41
达到SVHC
Unknown
M83723/77W2041Y拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。