TE Connectivity M83723/77W2461Y
- 收藏
- 对比
M83723/77W2461Y
2460-M83723/77W2461Y
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 61P SZ 24 PLUG CABLE MOUNT SOCKET
1最小包装量--
M83723/77W2461Y详情
TE Connectivity M83723/77W2461Y重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Model
Rocker with mouth rod guiding
Material quality
Thermoplastic
Type of fastening
Clamp mounting
Surface protection
Untreated
深度
22
高度
54.9
宽度
55.7
M83723/77W2461Y拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。