TE Connectivity M83723/77W8038-LC
- 收藏
- 对比
M83723/77W8038-LC
2460-M83723/77W8038-LC
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector 38P SZ 8 PLUG CABLE MOUNT SOCKET
1最小包装量--
M83723/77W8038-LC详情
TE Connectivity M83723/77W8038-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Long turning handle
Rated permanent current Iu
400
Cable entry
Side
Degree of protection (IP), front side
IP40
Type of electrical connection of main circuit
Screw connection
M83723/77W8038-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。