TE Connectivity M83723/77W803N-LC
- 收藏
- 对比
M83723/77W803N-LC
2460-M83723/77W803N-LC
圆形连接器
--
大陆
立即发货

M83723/77W803N-LC datasheet pdf and Circular Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
M83723/77W803N-LC详情
TE Connectivity M83723/77W803N-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
外壳材料
ALUMINUM ALLOY
Shell Sizes
8
Manufacturer Part Number
M83723/77W803N-LC
Manufacturer
Aero-Electric Connector Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
AERO-ELECTRIC CONNECTOR INC
Risk Rank
2.07
连接器类型
密耳系列连接器
附加功能
STANDARD: MIL-DTL-83723 SERIES III, COMPATIBLE CONTACT: M39029/5-115
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
3
Reach合规守则
unknown
外壳完成
镀镉
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
空壳
YES
后壳类型
SOLID
主体/外壳样式
PLUG
环境特征
CORROSION RESISTANT; ENVIRONMENT RESISTANT; FLUID RESISTANT
终端类型
CRIMP
耦合类型
BAYONET
M83723/77W803N-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。