TE Connectivity M83723/78R16247
- 收藏
- 对比
M83723/78R16247
2460-M83723/78R16247
圆形连接器
--
大陆
立即发货

Conn MIL-C-83723 Circ Pin 24 Pos Crmp St Cbl Mnt
1最小包装量--
M83723/78R16247详情
TE Connectivity M83723/78R16247重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Plastic
Shell Sizes
1 (E)
Unit Weight
0.122930 oz
Factory Pack QuantityFactory Pack Quantity
17
Mounting Styles
通孔
Insert Arrangement
E09
Contact Materials
磷青铜
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
AMPLIMITE
RoHS
N
Filtered
Unfiltered
系列
HD-20
包装
Tube
类型
Receptacle
定位的数量
9 Position
行数
2 Row
性别
Female
子类别
D-Sub Connectors
终端样式
Solder
触点性别
无插座触点
产品类别
D-Sub Connectors - Standard Density
安装角
Vertical
产品类别
D-Sub Standard Connectors
M83723/78R16247拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。