TE Connectivity M83723/78W18144
- 收藏
- 对比
M83723/78W18144
2460-M83723/78W18144
圆形连接器
--
大陆
立即发货

Conn MIL-C-83723 Circ Pin 14 Pos Crmp St Cbl Mnt
1最小包装量--
M83723/78W18144详情
TE Connectivity M83723/78W18144重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
RoHS
Non-Compliant
M83723/78W18144拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。