TE Connectivity M83723/85A1415N
- 收藏
- 对比
M83723/85A1415N
2460-M83723/85A1415N
圆形连接器
--
大陆
立即发货

M83723/85A1415N datasheet pdf and Circular Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
M83723/85A1415N详情
TE Connectivity M83723/85A1415N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
直角
Shell Size / Insert Arrangement
14S-13
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Mounting Styles
Cable
Contact Materials
Copper Alloy
Rad Hardened
无
类型
Circular
性别
PL
触点性别
PIN
端口的数量
1(Port)
家人
AC
外壳电镀
Cadmium
应力消除
无
M83723/85A1415N拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。