TE Connectivity M83723/86R162410
- 收藏
- 对比
M83723/86R162410
2460-M83723/86R162410
圆形连接器
--
大陆
立即发货

M83723/86R162410 datasheet pdf and Circular Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
M83723/86R162410详情
TE Connectivity M83723/86R162410重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold Over Nickel
终端数量
4
Contact Materials
Copper Alloy
Rad Hardened
无
Body Orientation
直角
Voltage, Rating
250VDC/200VAC
Shell Size / Insert Arrangement
14S-2
Operating Temp Range
-55C to 125C
Termination Method
Crimp
Mounting Styles
Cable
Contact Classification
4Signal
类型
Circular
性别
PIN
接头数量
4(POS)
端口的数量
1(Port)
家人
ACC
外壳电镀
Cadmium
应力消除
无
M83723/86R162410拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。