TE Connectivity M85049/128-1
- 收藏
- 对比
M85049/128-1
2460-M85049/128-1
圆形连接器
--
大陆
立即发货

M85049/128-1 datasheet pdf and Circular Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
M85049/128-1详情
TE Connectivity M85049/128-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-DTL-26482
Unit Weight
0.802306 oz
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
CW2822-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Polamco
RoHS
Details
包装
Bulk
类型
Shield Band
子类别
Circular Connectors
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
M85049/128-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。