TE Connectivity M85049/128-3
- 收藏
- 对比
M85049/128-3
2460-M85049/128-3
套管 - 音频连接器
--
大陆
立即发货

Connector Accessories Shield Band
1最小包装量--
M85049/128-3详情
TE Connectivity M85049/128-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-DTL-26482
Unit Weight
0.035274 oz
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
CW2823-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Polamco
RoHS
Details
Manufacturer Part Number
M85049/128-3
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
包装
Bulk
类型
Shield Band
子类别
Circular Connectors
Reach合规守则
unknown
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
M85049/128-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。