TE Connectivity M85049/140-01DU
- 收藏
- 对比
M85049/140-01DU
2460-M85049/140-01DU
圆形连接器 - 触头
--
大陆
立即发货

Circular MIL Spec Tools, Hardware & Accessories EG3253-000
1最小包装量--
M85049/140-01DU详情
TE Connectivity M85049/140-01DU重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
MIL Type
MIL-DTL-38999
Factory Pack QuantityFactory Pack Quantity
100
Part # Aliases
EG3253-000
Unit Weight
0.270728 oz
类型
Adapter
产品
Accessories
M85049/140-01DU拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。