TE Connectivity M85049/60-2G36N
- 收藏
- 对比
M85049/60-2G36N
2460-M85049/60-2G36N
圆形连接器
--
大陆
立即发货

M85049/60-2G36N datasheet pdf and Circular Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
M85049/60-2G36N详情
TE Connectivity M85049/60-2G36N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
自保持
材料
Extruded PVC
形状
Round
Country of Origin
USA
LED Size
3 mm LED
ECCN
EAR99
方向
Vertical
M85049/60-2G36N拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。