TE Connectivity M85049/69-17ND
- 收藏
- 对比
M85049/69-17ND
2460-M85049/69-17ND
套管 - 音频连接器
--
大陆
立即发货

M85049/69-17ND datasheet pdf and Barrel - Audio Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
M85049/69-17ND详情
TE Connectivity M85049/69-17ND重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel Mount Clip
材料
Black Poly Prop
Country of Origin
China
LED Size
5 mm
ECCN
EAR99
M85049/69-17ND拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。