TE Connectivity M85049/82-08Z03
- 收藏
- 对比
M85049/82-08Z03
2460-M85049/82-08Z03
集成电路(IC)
--
大陆
立即发货

Backshell, Straight, Self-Locking Shield Band
1最小包装量--
M85049/82-08Z03详情
TE Connectivity M85049/82-08Z03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Manufacturer Part Number
M85049/82-08Z03
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.61
Manufacturer Series
M85049/82
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
EF8585-000
Brand
TE Connectivity / Raychem
子类别
Circular Connectors
Reach合规守则
compliant
连接器支持类型
连接器附件
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
M85049/82-08Z03拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。