TE Connectivity M85049/82-10N03
- 收藏
- 对比
M85049/82-10N03
2460-M85049/82-10N03
套管 - 音频连接器
--
大陆
立即发货

Circular MIL Spec Backshells STR BACKSHELL SZ 10 SELF-LOCKING BAND
1最小包装量--
M85049/82-10N03详情
TE Connectivity M85049/82-10N03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Unit Weight
0.423288 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
CW4473-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
Manufacturer Part Number
M85049/82-10N03
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
2
Manufacturer Series
M85049/82
子类别
Circular Connectors
Reach合规守则
compliant
连接器支持类型
连接器附件
产品类别
圆形MIL规格后壳
产品类别
圆形MIL规格后壳
M85049/82-10N03拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。