TE Connectivity M85049/82-18W03
- 收藏
- 对比
M85049/82-18W03
2460-M85049/82-18W03
圆形连接器
--
大陆
立即发货

MIL Spec Banding Backshells
1最小包装量--
M85049/82-18W03详情
TE Connectivity M85049/82-18W03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
通孔
Special Features
Flanged
Country of Origin
China
LED Size
5mm
ECCN
EAR99
湿度敏感性等级(MSL)
MSL1
方向
45 Deg Viewing Angle
M85049/82-18W03拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。