TE Connectivity M85049/82-20N02
- 收藏
- 对比
M85049/82-20N02
2460-M85049/82-20N02
圆形连接器
--
大陆
立即发货

Circular MIL Spec Backshells BANDING BKSHLL STR SH SZ20 NI
1最小包装量--
M85049/82-20N02详情
TE Connectivity M85049/82-20N02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
M85049/82-20N02拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。