TE Connectivity M85049/83-14W03
- 收藏
- 对比
M85049/83-14W03
2460-M85049/83-14W03
圆形连接器
--
大陆
立即发货

Circular MIL Spec Backshells BANDING BKSHLL 45DEG SH SZ14 OLIVE DRAB
1最小包装量--
M85049/83-14W03详情
TE Connectivity M85049/83-14W03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
Manufacturer Part Number
M85049/83-14W03
Manufacturer
Glenair Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
2.04
Manufacturer Series
M85049/83
连接器支持类型
连接器附件
达到SVHC
not_compliant
M85049/83-14W03拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。