TE Connectivity M85049/84-14N02
- 收藏
- 对比
M85049/84-14N02详情
TE Connectivity M85049/84-14N02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
材料
Steel
With lock
无
Construction type
Assembly kit
Manufacturer Part Number
M85049/84-14N02
Manufacturer
Glenair Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
1.99
Manufacturer Series
M85049/84
Reach合规守则
compliant
连接器支持类型
连接器附件
宽度
210
高度
40
M85049/84-14N02拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。