TE Connectivity M85049/85-10N02
- 收藏
- 对比
M85049/85-10N02
2460-M85049/85-10N02
套管 - 音频连接器
--
大陆
立即发货

Shield Band Termination Backshell for MIL-DTL-26482 II Circular Connectors 10 Shell Size Straight
1最小包装量--
M85049/85-10N02详情
TE Connectivity M85049/85-10N02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Manufacturer Part Number
M85049/85-10N02
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.57
Associated Backshell Mil-Specs
MIL-DTL-38999
Manufacturer Series
M85049/85
Shell Sizes
10
Unit Weight
0.388014 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
CW4573-000
Brand
TE Connectivity / Raychem
RoHS
Details
子类别
Circular Connectors
MIL一致性
YES
Reach合规守则
compliant
连接器支持类型
连接器附件
产品类别
圆形MIL规格后壳
军用连接器配件名称
BACKSHELL
产品类别
圆形MIL规格后壳
M85049/85-10N02拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。