TE Connectivity M85049/85-10W02
- 收藏
- 对比
M85049/85-10W02
2460-M85049/85-10W02
圆形连接器
--
大陆
立即发货

Shield Band Termination Backshell for MIL-DTL-26482 II Circular Connectors 10 Shell Size Straight
1最小包装量--
M85049/85-10W02详情
TE Connectivity M85049/85-10W02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Box
厂商
DeWalt
Product Status
活跃
For Use With/Related Products
-
Unit Weight
0.388014 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
CW3792-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
系列
-
子类别
Circular Connectors
工具类型
Stud/Joist Drill
产品类别
圆形MIL规格后壳
产品类别
圆形MIL规格后壳
M85049/85-10W02拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。