TE Connectivity M85049/85-12W01
- 收藏
- 对比
M85049/85-12W01
2460-M85049/85-12W01
套管 - 音频连接器
--
大陆
立即发货

M85049/85-12W01 datasheet pdf and Barrel - Audio Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
M85049/85-12W01详情
TE Connectivity M85049/85-12W01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Part # Aliases
CW3784-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
Manufacturer Part Number
M85049/85-12W01
Associated Backshell Mil-Specs
MIL-DTL-38999
Shell Sizes
12
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.57
Manufacturer Series
M85049/85
子类别
Circular Connectors
MIL一致性
YES
Reach合规守则
not_compliant
连接器支持类型
连接器附件
产品类别
圆形MIL规格后壳
军用连接器配件名称
BACKSHELL
产品类别
圆形MIL规格后壳
M85049/85-12W01拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。