TE Connectivity M85049/85-18W01
- 收藏
- 对比
M85049/85-18W01
2460-M85049/85-18W01
圆形连接器
--
大陆
立即发货

Circular MIL Spec Backshells BANDING BKSHLL STR SH SZ 18 OLIVE DRAB
1最小包装量--
M85049/85-18W01详情
TE Connectivity M85049/85-18W01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Manufacturer Part Number
M85049/85-18W01
Associated Backshell Mil-Specs
MIL-DTL-38999
Manufacturer
Glenair Inc
Shell Sizes
18
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
5.6
Manufacturer Series
M85049/85
MIL一致性
YES
Reach合规守则
not_compliant
连接器支持类型
连接器附件
军用连接器配件名称
BACKSHELL
M85049/85-18W01拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。