TE Connectivity M85049/85-20N01
- 收藏
- 对比
M85049/85-20N01
2460-M85049/85-20N01
圆形连接器
--
大陆
立即发货

Circular MIL Spec Backshells BANDING BKSHLL STR SH SZ 20 NI
1最小包装量--
M85049/85-20N01详情
TE Connectivity M85049/85-20N01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Manufacturer Series
M85049/85
Risk Rank
5.57
Ihs Manufacturer
GLENAIR INC
Part Life Cycle Code
活跃
Shell Sizes
20
Manufacturer
Glenair Inc
Associated Backshell Mil-Specs
MIL-DTL-38999
Manufacturer Part Number
M85049/85-20N01
系列
*
MIL一致性
YES
Reach合规守则
compliant
连接器支持类型
连接器附件
军用连接器配件名称
BACKSHELL
M85049/85-20N01拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。