TE Connectivity M85049/86-14N03
- 收藏
- 对比
M85049/86-14N03
2460-M85049/86-14N03
套管 - 音频连接器
--
大陆
立即发货

Circular MIL Spec Backshells BANDING BKSHLL 45DEG SH SZ 14 NI
1最小包装量--
M85049/86-14N03详情
TE Connectivity M85049/86-14N03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
8 Weeks
Manufacturer Part Number
M85049/86-14N03
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
2
Associated Backshell Mil-Specs
MIL-DTL-38999
Manufacturer Series
M85049/86
Shell Sizes
14
MIL一致性
YES
Reach合规守则
compliant
连接器支持类型
连接器附件
军用连接器配件名称
BACKSHELL
M85049/86-14N03拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。