TE Connectivity M85049/88-17W02
- 收藏
- 对比
M85049/88-17W02
2460-M85049/88-17W02
圆形连接器
--
大陆
立即发货

M85049/88-17W02 datasheet pdf and Circular Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
M85049/88-17W02详情
TE Connectivity M85049/88-17W02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
Unit Weight
1.346195 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
CW2898-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
Manufacturer Part Number
M85049/88-17W02
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
1.98
Manufacturer Series
M85049/88
子类别
Circular Connectors
Reach合规守则
not_compliant
连接器支持类型
连接器附件
产品类别
圆形MIL规格后壳
产品类别
圆形MIL规格后壳
M85049/88-17W02拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。