TE Connectivity M85049/88-17W03
- 收藏
- 对比
M85049/88-17W03
2460-M85049/88-17W03
圆形连接器
--
大陆
立即发货

M85049/88-17W03 datasheet pdf and Circular Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
M85049/88-17W03详情
TE Connectivity M85049/88-17W03重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
11 Weeks
材料
ALUMINUM
Unit Weight
0.035274 oz
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
CW2899-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
Rohs Code
无
Manufacturer Part Number
M85049/88-17W03
Associated Backshell Mil-Specs
MIL-DTL-38999
Shell Sizes
17
Part Life Cycle Code
活跃
Ihs Manufacturer
GLENAIR INC
Risk Rank
2.33
子类别
Circular Connectors
符合 DIN 标准
NO
IEC一致性
NO
军用标准
YES
连接器支持类型
连接器附件
产品类别
圆形MIL规格后壳
军用连接器配件名称
BACKSHELL
产品类别
圆形MIL规格后壳
达到SVHC
not_compliant
M85049/88-17W03拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。