TE Connectivity M85049/88-19Z02
- 收藏
- 对比
M85049/88-19Z02
2460-M85049/88-19Z02
套管 - 音频连接器
--
大陆
立即发货

M85049/88-19Z02 datasheet pdf and Barrel - Audio Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
M85049/88-19Z02详情
TE Connectivity M85049/88-19Z02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
19
Shell Style#
Straight
MIL Type
MIL-DTL-38999 III, IV
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
自锁
Part # Aliases
EF8560-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
系列
AS85049
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
M85049/88-19Z02拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。